Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85
IC REG CONV BLUETOOTH 1OUT 6SON
| Texas Instruments | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS62733DRYT | TPS62733DRYT |
| Product Name | TPS62733 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SON | Other; 6-UFDFN |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | |
| Output Voltage | 2.3 volts |