IC REG BUCK PROG 750MA 8HVSSOP
"Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 750mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
IC REG BUCK PROG 750MA 8HVSSOP
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 750mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
IC POWER
IC REG BUCK PROG 750MA 8HVSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62841DGRRCT-ND | TPS62841DGRR | TPS62841DGRR | TPS62841DGRR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 1.55 volts | 0.8000 to 1.55 volts | 0.8000 volts |