Win Source Part Number: 1249582-TPS65262-2RH
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2)
Frequency - Switching: 600kHz
Number of Outputs: 5
Voltage/Current - Output 1: Adj to 0.6V, 3A
Voltage/Current - Output 2: Adj to 0.6V, 1A
Voltage/Current - Output 3: Adj to 0.6V, 1A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 4.5V ~ 18V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS65262-2RHBR
Base Product Number: TPS65262
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)
IC REG 5OUT BUCK/LNR SYNC 32VQFN
IC REG 5OUT BUCK/LNR SYNC 32VQFN
IC REG 5OUT BUCK/LNR SYNC 32VQFN
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)
Switching Voltage Regulators 4.5V-18V Vin, 3A/1A/1A Triple Synchronous Buck Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249582-TPS65262-2RHBR | 296-TPS65262-2RHBRTR-ND | TPS65262-2RHBR | TPS65262-2RHBR | TPS65262-2RHBR | TPS65262-2RHBR | TPS65262-2RHBR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators |
| Regulator Type | Standard | Standard; Low Dropout | |||||
| Package Type | Other; Tape & Reel (TR) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |