Manufacturer: Texas Instruments
Win Source Part Number: 1273697-TPS84210RKGT
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 39-B1QFN-EP (11x9)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 3.6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 39-BQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TPS84210
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 500kHz ~ 2MHz
Voltage - Input (Minimum): 2.95V
Voltage - Input (Maximum): 6V
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 39-BQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 39-BQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 39-BQFN Exposed Pad
IC REG BUCK ADJ 2A 39B1QFN
IC REG BUCK ADJ 2A 39B1QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 39-BQFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1273697-TPS84210RKGT | 296-50172-2-ND | TPS84210RKGT | TPS84210RKGT | TPS84210RKGT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS84210RKGT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 39-BQFN Exposed Pad | Other; 39-BQFN Exposed Pad | Other; 39-BQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 to 3.6 volts |