IC REG BUCK ADJ 300MA SOT583
IC REG BUCK ADJ 300MA SOT583
IC REG BUCK ADJ 300MA SOT583
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 300mA SOT-583
IC REG BUCK ADJ 300MA SOT583
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS629203QDRLRQ1DKR-ND | TPS629203QDRLRQ1 | TPS629203QDRLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOT-583 | Other; SOT-583 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.4000 to 5.5 volts | 0.4000 to 5.5 volts | 0.4000 volts |