Manufacturer: Texas Instruments
Win Source Part Number: 1273696-TPS84210RKGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 39-BQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS84210
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 39-B1QFN-EP (11x9)
Output Voltage MAX: 3.6V
Input Voltage MIN: 2.95V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): TPS84210RKGT;
Introduction Date: September 20, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 39-BQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 39-BQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 39-BQFN Exposed Pad
IC REG BUCK ADJ 2A 39B1QFN
IC REG BUCK ADJ 2A 39B1QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 39-BQFN Exposed Pad
IC REG BUCK ADJ 2A 39B1QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1273696-TPS84210RKGR | 296-29667-2-ND | TPS84210RKGR | TPS84210RKGR | TPS84210RKGR | TPS84210RKGR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS84210RKGR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 39-BQFN Exposed Pad | Other; 39-BQFN Exposed Pad | Other; 39-BQFN Exposed Pad | Other; 39-BQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 to 3.6 volts | 0.8000 volts |