The TPS63051YFFT is a high-efficiency buck-boost converter designed for applications requiring seamless voltage regulation when the input voltage is either above or below the output voltage. It operates within an input voltage range of 2.5 V to 5.5 V and can deliver a continuous output current of up to 500 mA in boost mode and 1 A in buck mode. The device features a fixed output voltage of 3.3 V and utilizes synchronous rectification to achieve efficiencies greater than 90% in boost mode and over 95% in buck mode. This converter employs a fixed-frequency pulse-width modulation (PWM) controller with a typical switching frequency of 2.5 MHz, and it can automatically switch between power save mode and forced PWM mode to optimize efficiency across varying load conditions. The TPS63051YFFT is packaged in a compact 12-pin DSBGA format, making it suitable for space-constrained applications such as smartphones, tablets, and battery-powered devices. It also includes features like adjustable soft-start time, overtemperature protection, and load disconnect during shutdown to minimize battery drain.
Tiny Single Inductor Buck Boost Converter 12-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798091-TPS63051YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-UFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS63051
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DSBGA (1.6x1.2)
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TPS63051RMWR ; TPS63051RMWT; TPS63051YFFR;
Introduction Date: July 31, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-UFBGA, DSBGA
IC REG BCK BST 3.3V 12DSBGA
Switching Voltage Regulators Tiny SGL Inductor Buck Boost Cnvtr
IC REG BUCK-BST 3.3V 12DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63051YFFT | 798091-TPS63051YFFT | 296-37936-1-ND | TPS63051YFFT | TPS63051YFFT | TPS63051YFFT | TPS63051YFFT |
| Product Name | TPS63051 Tiny Single Inductor Buck Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63051YFFT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost; Buck-Boost; Buck-Boost | Buck-Boost | ||||
| Package Type | Other; DSBGA | Other; 12-UFBGA, DSBGA | Other; 12-UFBGA, DSBGA | Other; 12-UFBGA, DSBGA | |||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| VIN | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |