Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS63050RMWR

Description
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN
Request a Quote Datasheet
Description
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-42649-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-42649-2-ND
Voltage Regulators - DC DC Switching Regulators 296-42649-2-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN

Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-42649-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-42649-1-ND
Voltage Regulators - DC DC Switching Regulators 296-42649-1-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN

Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-42649-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-42649-6-ND
Voltage Regulators - DC DC Switching Regulators 296-42649-6-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN

Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63050RMWR - 801101-TPS63050RMWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63050RMWR
801101-TPS63050RMWR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63050RMWR 801101-TPS63050RMWR
Manufacturer: Texas Instruments Win Source Part Number: 801101-TPS63050RMWR Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: Yes Supplier Device Package: 12-VQFN-HR (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.5V Manufacturer Package: 12-VFQFN Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 801101-TPS63050RMWR
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: 12-VQFN-HR (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 12-VFQFN
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS63050RMWR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS63050RMWR
Voltage Regulators - DC DC Switching Regulators TPS63050RMWR
IC REG BCK BST ADJ 500MA 12VQFN

IC REG BCK BST ADJ 500MA 12VQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS63050RMWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS63050RMWR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS63050RMWR
IC REG BCK BST ADJ 500MA 12VQFN

IC REG BCK BST ADJ 500MA 12VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS63050RMWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS63050RMWR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS63050RMWR
IC REG BUCK-BST ADJ 500MA 12VQFN

IC REG BUCK-BST ADJ 500MA 12VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS63050RMWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS63050RMWR
Voltage Regulators - DC DC Switching Regulators TPS63050RMWR
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN

Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 12-VFQFN

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS63050RMWR
Switching Voltage Regulators TPS63050RMWR
Switching Voltage Regulators TPS6305x Single Inductor Buck-Boost with 1-A Switches and Adjustable Soft Start 12-VQFN-HR -40 to 85

Switching Voltage Regulators TPS6305x Single Inductor Buck-Boost with 1-A Switches and Adjustable Soft Start 12-VQFN-HR -40 to 85

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-42649-2-ND 801101-TPS63050RMWR TPS63050RMWR TPS63050RMWR TPS63050RMWR TPS63050RMWR TPS63050RMWR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63050RMWR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck-Boost Buck-Boost Buck; Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 12-VFQFN Other; 12-VFQFN Other; 12-VFQFN Other; 12-VFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 to 5.5 volts 5.5 volts 2.5 volts 2.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data