Manufacturer: Texas Instruments
Win Source Part Number: 1272939-TPS62745DSSR
Packaging: Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62745
Categories: Integrated Circuits
Supplier Device Package: 12-WSON (3x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 3.3V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): LTC1504CS8; LTC1504ACS8#TR; LTC1504AIS8#TR;
Introduction Date: October 01, 1992
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: Up to 2.5MHz
Voltage - Input (Minimum): 3.3V
Voltage - Input (Maximum): 10V
Buck Switching Regulator IC Positive Programmable 1.8V 1 Output 300mA 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.8V 1 Output 300mA 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.8V 1 Output 300mA 12-WFDFN Exposed Pad
Switching Voltage Regulators 3.3V-10V input, 300mA Ultra Low Iq step-down converter with VSEL and input voltage switch 12-WSON -40 to 125
IC REG BUCK PROG 300MA 12WSON
Buck Switching Regulator IC Positive Programmable 1.8V 1 Output 300mA 12-WFDFN Exposed Pad
IC REG BUCK PROG 300MA 12WSON
IC REG BUCK PROG 300MA 12WSON
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1272939-TPS62745DSSR | 296-44339-1-ND | TPS62745DSSR | TPS62745DSSR | TPS62745DSSR | TPS62745DSSR | TPS62745DSSR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62745DSSR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 1.8 volts |