The TPS65251 is a power management unit with three synchronous buck converters supporting a 4.5-V to 18-V input range, each with integrated FETs. It provides 3 A continuous and 3.5 A maximum output current on Buck 1, and 2 A continuous and 2.5 A maximum on Buck 2 and 3. The switching frequency is adjustable from 300 kHz to 2.2 MHz via an external resistor and supports external synchronization. Each converter includes individual enable, soft-start, and current limit settings, with a 0.8-V ±1% reference voltage and power-good indication. The device operates from -40°C to 125°C in a 40-pin VQFN package measuring 6.00 mm × 6.00 mm. The TPS65251RHAT variant is configured for 250-unit small tape and reel packaging.
PMU with 3 DC/DC Converters, up to 18Vin 40-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034512-TPS65251RHAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.2MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 40-VQFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS65251RHAR; TPS65251RHA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC40
IC REG BCK ADJ 3A/2A TRPL 40VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Switching Voltage Regulators PMU with 3 DC/DC Converters
IC REG BCK ADJ 3A/2A TRPL 40VQFN
IC REG BCK ADJ 3A/2A TRPL 40VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65251RHAT | 034512-TPS65251RHAT | 296-27729-6-ND | TPS65251RHAT | TPS65251RHAT | TPS65251RHAT | TPS65251RHAT | TPS65251RHAT | TPS65251RHAT |
| Product Name | TPS65251 PMU with 3 DC/DC Converters, up to 18Vin | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65251RHAT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; VQFN | Other; 40-VQFN (6x6) | Other; 40-VFQFN Exposed Pad | Other; VQFN40 | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| Output Voltage | 0.8000 to 18 volts | 0.8000 volts | 0.8000 to 18 volts | 0.8000 volts | 0.8000 to 18 volts | 0.8000 volts | |||
| IOUT | 3 amps | 3 to 2 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | ||
| VIN | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |