96% Buck-Boost Converter with 1.8A Current Switches in 3x3 QFN 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081716-TPS63000DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1.25MHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck-Boost Conv,1.2A, TPS63000DRCT
Buck-Boost Conv,1.2A, TPS63000DRCT
Buck-Boost Conv,1.2A, TPS63000DRCT
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
IC REG BUCK-BST ADJ 1.6A 10VSON
IC REG BCK BST ADJ 1.6A 10VSON
IC REG BCK BST ADJ 1.6A 10VSON
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63000DRCT | 081716-TPS63000DRCT | 389334 | 389334P | 9232394 | 296-27031-1-ND | TPS63000DRCT | TPS63000DRCT | TPS63000DRCT | TPS63000DRCT |
| Product Name | TPS63000 96% Buck-Boost Converter with 1.8A Current Switches in 3x3 QFN | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63000DRCT | Voltage Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost; Buck-Boost | Buck; Boost | Buck; Boost; Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; Son | Other; SON | Other; Son | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Dynamic Voltage Scaling,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | 1.2 to 5.5 volts | ||||
| VIN | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |