Texas Instruments TPS65266 2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters TPS65266RHBT

Description
2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters 32-VQFN -40 to 85
Request a Quote Datasheet
Description
2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65266 2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters - TPS65266RHBT - Texas Instruments
Dallas, TX, United States
TPS65266 2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters
TPS65266RHBT
TPS65266 2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters TPS65266RHBT
2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters 32-VQFN -40 to 85

2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters 32-VQFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38685-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38685-6-ND
Voltage Regulators - DC DC Switching Regulators 296-38685-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38685-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38685-2-ND
Voltage Regulators - DC DC Switching Regulators 296-38685-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38685-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38685-1-ND
Voltage Regulators - DC DC Switching Regulators 296-38685-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65266RHBT - 1112588-TPS65266RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65266RHBT
1112588-TPS65266RHBT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65266RHBT 1112588-TPS65266RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1112588-TPS65266RHBT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 250kHz to 2.4MHz Number of Outputs: 3 Synchronous Rectifier: Yes Output Current: 3A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-VQFN (5x5) Purpose: Step-Down Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112588-TPS65266RHBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 2.4MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65266RHBT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS65266RHBT
Voltage Regulators - DC DC Switching Regulators TPS65266RHBT
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65266RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65266RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65266RHBT
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65266RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65266RHBT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65266RHBT
IC REG BCK ADJ 3A/2A TRPL 32VQFN

IC REG BCK ADJ 3A/2A TRPL 32VQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65266RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65266RHBT
Voltage Regulators - DC DC Switching Regulators TPS65266RHBT
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65266RHBT
Switching Voltage Regulators TPS65266RHBT
Switching Voltage Regulators 2.7V to 6.5V Input Volt 3A/2A/2A Output

Switching Voltage Regulators 2.7V to 6.5V Input Volt 3A/2A/2A Output

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65266RHBT 296-38685-6-ND 1112588-TPS65266RHBT TPS65266RHBT TPS65266RHBT TPS65266RHBT TPS65266RHBT TPS65266RHBT
Product Name TPS65266 2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65266RHBT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VQFN Other; 32-VFQFN Exposed Pad Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Phase Interleaving,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
IOUT 3 amps 2 to 3 amps 3 to 2 amps 3 to 2 amps 3 to 2 amps 3 to 2 amps 3 to 2 amps
Unlock Full Specs
to access all available technical data