2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 750302-TPS65266RHBR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6.5V
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 250kHz ~ 2.4MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 6.5V
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 32VQFN
IC REG BCK ADJ 3A/2A TRPL 32VQFN
IC REG BCK ADJ 3A/2A TRPL 32VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65266RHBR | 750302-TPS65266RHBR | 296-47299-6-ND | TPS65266RHBR | TPS65266RHBR | TPS65266RHBR | TPS65266RHBR |
| Product Name | TPS65266 2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65266RHBR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Frequency Synchronization,Phase Interleaving,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| IOUT | 3 amps | 3 to 2 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps |