The TPS63024YFFT is a high-efficiency, single-inductor buck-boost converter designed for applications requiring input voltages both higher and lower than the output, with a continuous output current of up to 1.5A in boost mode and up to 3A in buck mode. It operates with an input voltage range of 2.3V to 5.5V and features automatic seamless transition between buck and boost modes. The device uses a fixed switching frequency of 2.5MHz, has a quiescent current of 35μA, and supports adjustable or fixed output voltages, with the YFFT variant being one of the package options. It is packaged in a 20-pin WCSP measuring 1.766mm x 2.086mm, operates over a junction temperature range of -40°C to 125°C, and includes integrated protection features such as over-temperature and over-current shutdown. The output voltage for this specific variant is determined by external components as it is the adjustable version.
High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317719-TPS63024YFFT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 2.12A (Switch)
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Voltage - Output (Max): 3.6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS63024YFFT,29
Base Product Number: TPS63024
RoHS Status: ROHS3 Compliant
Switching Voltage Regulators High Efficiency 1.5A Sing InductBuckBoost
IC REG BCK-BST ADJ 2.12A 20DSBGA
IC REG BCK BST ADJ 2.12A 20DSBGA
IC REG BCK BST ADJ 2.12A 20DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63024YFFT | 296-40855-2-ND | 1317719-TPS63024YFFT | TPS63024YFFT | TPS63024YFFT | TPS63024YFFT | TPS63024YFFT | TPS63024YFFT |
| Product Name | TPS63024 High Efficiency 1.5A Single Inductor Buck-Boost Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Enable,Load Disconnect,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 volts | 2.5 volts | 2.5 to 3.6 volts | |||
| VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts |