IC REG BUCK PROG 6A 16VQFN
IC REG BUCK PROG 6A 16VQFN
IC REG BUCK PROG 6A 16VQFN
6-V, 6-A, PARALLELABLE, SYNCHRON
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62870Z0WRXSRDKR-ND | TPS62870Z0WRXSR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 16-TFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.4000 to 3.35 volts | 0.4000 volts |