4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798089-TPS630250YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A, 4A
Family Name: TPS630250
Output Voltage: 2.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Output Voltage MAX: 3.6V
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX77801EWP+T; MAX77801ETP+T; MAX77801ETP+; MAX77801EWP+;
Introduction Date: May 20, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA
IC REG BCK BST ADJ 2A/4A 20DSBGA
IC REG BCK BST ADJ 2A/4A 20DSBGA
IC REG BCK-BST ADJ 2A/4A 20DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS630250YFFT | 798089-TPS630250YFFT | 296-37880-1-ND | TPS630250YFFT | TPS630250YFFT | TPS630250YFFT | TPS630250YFFT |
| Product Name | TPS630250 4A switch Single-Inductor Buck-Boost Converter in WCSP | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630250YFFT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost; Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2.3 to 3.6 volts | 2.3 volts | 2.3 to 3.6 volts | 2.3 volts | 2.3 volts | 2.3 to 3.6 volts | |
| VIN | 2.3 to 5.5 volts | 2.3 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts |