The TPS6755 is an adjustable inverting dc/dc converter designed for board-level power conversion in battery-powered and peripheral equipment, operating from a 2.7-V to 9-V input range with 160-kHz fixed-frequency current-mode PWM control and typical 78% efficiency. It is available in an 8-pin SOIC (D) package with dimensions compatible with standard PCB layouts and operates over a free-air temperature range of -40°C to 85°C. The device includes an enable input for low-current shutdown, a 1.22-V reference output capable of sourcing 125 mA, and soft-start functionality via an external capacitor. Pin-for-pin compatible with the MAX755, it requires minimal external components including an inductor, output capacitor, input capacitor, reference filter capacitor, two resistors, and a Schottky rectifier.
Adjustable Inverting DC/DC Converter 8-SOIC
Buck-Boost Switching Regulator IC Negative Adjustable -1.22V 1 Output 270mA 8-SOIC (0.154", 3.90mm Width)
IC REG BCK BST ADJ 270MA 8SOIC
IC REG BUCK-BST ADJ 270MA 8SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6755IDRG4 | TPS6755IDRG4 | TPS6755IDRG4 | TPS6755IDRG4 |
| Product Name | TPS6755 Adjustable Inverting DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Discontinued at Digi-Key | Removed | ||
| Output Voltage | -1.22 to -9.3 volts | -1.22 volts |