Win Source Part Number: 968674-TPS62842DGRR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: DCS-Control™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 750mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.8MHz
Voltage - Output (Max): 3.6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 2.4V
Synchronous Rectifier: Yes
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS62842DGRRTR
Base Product Number: TPS62842
IC REG BUCK ADJ 750MA 8HVSSOP
IC REG BUCK ADJ 750MA 8HVSSOP
"Buck Switching Regulator IC Positive Adjustable 2.4V 1 Output 750mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 2.4V 1 Output 750mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJ 750MA 8HVSSOP
STEP DOWN CONVERTER
STEP DOWN CONVERTER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 968674-TPS62842DGRR | 296-TPS62842DGRRCT-ND | TPS62842DGRR | TPS62842DGRR | TPS62842DGRR | TPS62842DGRR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SSOP; Other; Tape & Reel (TR) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 1800 kHz | 1800 kHz | 1800 kHz | 1800 kHz | 1800 kHz | 1800 kHz |