Texas Instruments TPS65273V 4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID TPS65273VRHHR

Description
4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 36-VQFN -40 to 125
Request a Quote Datasheet
Description
4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 36-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65273V 4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID - TPS65273VRHHR - Texas Instruments
Dallas, TX, United States
TPS65273V 4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID
TPS65273VRHHR
TPS65273V 4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID TPS65273VRHHR
4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 36-VQFN -40 to 125

4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 36-VQFN -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52048-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52048-2-ND
Voltage Regulators - DC DC Switching Regulators 296-52048-2-ND
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 3.5A 36-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 3.5A 36-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65273VRHHR - 810626-TPS65273VRHHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65273VRHHR
810626-TPS65273VRHHR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65273VRHHR 810626-TPS65273VRHHR
Manufacturer: Texas Instruments Win Source Part Number: 810626-TPS65273VRHHR Packaging: Reel Mounting Style: SMD Current - Output: 3.5A Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.6MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.68V Synchronous Rectifier: Yes Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 18V Maximum Output Voltage: 1.95V Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: TPS65273

Manufacturer: Texas Instruments
Win Source Part Number: 810626-TPS65273VRHHR
Packaging: Reel
Mounting Style: SMD
Current - Output: 3.5A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.68V
Synchronous Rectifier: Yes
Supplier Device Package: 36-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 1.95V
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: TPS65273

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS65273VRHHR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS65273VRHHR
Voltage Regulators - DC DC Switching Regulators TPS65273VRHHR
IC REG BUCK PROG 3.5A DL 36VQFN

IC REG BUCK PROG 3.5A DL 36VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65273VRHHR
Switching Voltage Regulators TPS65273VRHHR
Switching Voltage Regulators 4.5-18V Input 3.5A Dual Sync SD Cnvtr

Switching Voltage Regulators 4.5-18V Input 3.5A Dual Sync SD Cnvtr

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65273VRHHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65273VRHHR
Voltage Regulators - DC DC Switching Regulators TPS65273VRHHR
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 3.5A 36-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 3.5A 36-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65273VRHHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65273VRHHR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65273VRHHR
IC REG BUCK PROG 3.5A DL 36VQFN

IC REG BUCK PROG 3.5A DL 36VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65273VRHHR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65273VRHHR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65273VRHHR
IC REG BUCK PROG 3.5A DL 36VQFN

IC REG BUCK PROG 3.5A DL 36VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65273VRHHR 296-52048-2-ND 810626-TPS65273VRHHR TPS65273VRHHR TPS65273VRHHR TPS65273VRHHR TPS65273VRHHR TPS65273VRHHR
Product Name TPS65273V 4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65273VRHHR Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Package Type Other; HTSSOP,VQFN Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad Other; 36-VFQFN Exposed Pad
Output Voltage 0.6000 to 15 volts 0.6800 to 1.95 volts 1.95 volts 0.6800 volts 0.6800 to 1.95 volts 0.6800 volts
IOUT 3.5 amps 3.5 amps 3.5 amps 3.5 amps 3.5 amps 3.5 amps
VIN 4.5 to 18 volts 4.5 to 18 volts 18 volts 18 volts 4.5 to 18 volts
Unlock Full Specs
to access all available technical data