Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 300mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 300mA 8-XFBGA, DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 300mA 8-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 851203-TPS62746YFPR
Series: DCS-Control™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62746
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42393-1-ND, 296-42393-6, TPS62746YFPR-ND, 296-42393-1, 296-42393-2
IC REG BUCK PROG 300MA 8DSBGA
Buck Switching Regulator IC Positive Programmable 1.2V, 1.8V 1 Output 300mA 8-XFBGA, DSBGA
Switching Voltage Regulators Ultra-low-power DCDC converter with Vin-switch in WCSP 8-DSBGA -40 to 85
IC REG BUCK PROG 300MA 8DSBGA
IC REG BUCK PROG 300MA 8DSBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-42393-1-ND | 851203-TPS62746YFPR | TPS62746YFPR | TPS62746YFPR | TPS62746YFPR | TPS62746YFPR | TPS62746YFPR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62746YFPR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; 8-XFBGA, DSBGA | Other; Reel - TR | Other; 8-XFBGA, DSBGA | Other; 8-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1.2 to 1.8 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts |