800-mA, 3-MHz High-Efficiency Step-Down Converter, TPS6269x 6-DSBGA -40 to 85
Switching Regulator, Voltage-mode, 0.8A, 3000kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 800mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 800mA 6-XFBGA, DSBGA
IC REG BUCK 2.85V 800MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 800mA 6-XFBGA, DSBGA
IC REG BUCK 2.85V 800MA 6DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62693YFDT | TPS62693YFDT | 296-TPS62693YFDTDKR-ND | TPS62693YFDT | TPS62693YFDT | TPS62693YFDT |
| Product Name | TPS62693 800-mA, 3-MHz High-Efficiency Step-Down Converter, TPS6269x | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; DSBGA6 | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Output Voltage | 2.85 to ? volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |