The TPS63030DSKT is a buck-boost DC-DC switching regulator designed for efficient power management in portable devices. It operates with an input voltage range of 1.8V to 5.5V and can provide an adjustable output voltage from 1.2V to 5.5V. The device supports output currents up to 900mA, making it suitable for applications requiring reliable power supply solutions. It features synchronous rectification for improved efficiency, achieving up to 96% under optimal conditions. The TPS63030DSKT includes a power-save mode for enhanced efficiency at low output power and can be disabled to minimize battery drain during shutdown. It operates over a temperature range of -40°C to 85°C and is packaged in a compact 10-pin VSON (2.5mm x 2.5mm) format, making it suitable for space-constrained applications. This regulator is commonly used in various fields, including medical devices, audio equipment, and communication systems.
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 10-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034427-TPS63030DSKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 900mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SON (2.5x2.5)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Audio, Communications & Networking, Medical, LED Lighting
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
IC REG BUCK-BST ADJ 900MA 10SON
IC REG BCK BST ADJ 900MA 10SON
IC REG BCK BST ADJ 900MA 10SON
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63030DSKT | 034427-TPS63030DSKT | 296-23903-1-ND | TPS63030DSKT | TPS63030DSKT | TPS63030DSKT | TPS63030DSKT |
| Product Name | TPS63030 High Efficient Single Inductor Buck-Boost Converter with 1-A Switches | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63030DSKT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; SON | Other; 10-SON (2.5x2.5) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | 1.2 to 5.5 volts | |
| VIN | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |