Texas Instruments TPS65250 PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin TPS65250RHAR

Description
PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin 40-VQFN -40 to 125
Request a Quote Datasheet
Description
PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin 40-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65250 PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin - TPS65250RHAR - Texas Instruments
Dallas, TX, United States
TPS65250 PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin
TPS65250RHAR
TPS65250 PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin TPS65250RHAR
PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin 40-VQFN -40 to 125

PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin 40-VQFN -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41762-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41762-1-ND
Voltage Regulators - DC DC Switching Regulators 296-41762-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41762-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41762-2-ND
Voltage Regulators - DC DC Switching Regulators 296-41762-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41762-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41762-6-ND
Voltage Regulators - DC DC Switching Regulators 296-41762-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad

Buy Now Datasheet
 - TPS65250RHAR - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC40

Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC40

Supplier's Site Datasheet
Singapore, Singapore
4.5V 18V VQFN Voltage Regulator IC
739-TPS65250RHAR
4.5V 18V VQFN Voltage Regulator IC 739-TPS65250RHAR
Set Top Box 4.5V to 18V 40-Pin VQFN EP T/R Product overview: TPS65250RHAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 18V, VQFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65250RHAR can be used for catalog matching and distributor lookup.

Set Top Box 4.5V to 18V 40-Pin VQFN EP T/R Product overview: TPS65250RHAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 18V, VQFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65250RHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65250RHAR - 034510-TPS65250RHAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65250RHAR
034510-TPS65250RHAR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65250RHAR 034510-TPS65250RHAR
Manufacturer: Texas Instruments Win Source Part Number: 034510-TPS65250RHAR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.2MHz Number of Outputs: 3 Synchronous Rectifier: No Output Current: 3A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 40-VQFN (6x6) Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 17.1V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034510-TPS65250RHAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.2MHz
Number of Outputs: 3
Synchronous Rectifier: No
Output Current: 3A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 40-VQFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 17.1V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65250RHAR
Switching Voltage Regulators TPS65250RHAR
Switching Voltage Regulators PMU w/3 DC/DC Cnvrtr & Charge & Pump

Switching Voltage Regulators PMU w/3 DC/DC Cnvrtr & Charge & Pump

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65250RHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65250RHAR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65250RHAR
IC REG BCK ADJ 3A/2A TRPL 40VQFN

IC REG BCK ADJ 3A/2A TRPL 40VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65250RHAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65250RHAR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65250RHAR
IC REG BCK ADJ 3A/2A TRPL 40VQFN

IC REG BCK ADJ 3A/2A TRPL 40VQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65250RHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65250RHAR
Voltage Regulators - DC DC Switching Regulators TPS65250RHAR
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65250RHAR 296-41762-1-ND TPS65250RHAR 739-TPS65250RHAR 034510-TPS65250RHAR TPS65250RHAR TPS65250RHAR TPS65250RHAR TPS65250RHAR
Product Name TPS65250 PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin Voltage Regulators - DC DC Switching Regulators 4.5V 18V VQFN Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65250RHAR Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; VQFN Other; 40-VFQFN Exposed Pad Other; VQFN40 Other; VQFN Other; 40-VQFN (6x6) Other; 40-VFQFN Exposed Pad
Output Voltage 0.8000 to 18 volts 0.8000 to 17.1 volts 17 volts 0.8000 volts 0.8000 volts 0.8000 to 17.1 volts
IOUT 3 amps 2 to 3 amps 2 amps 3 to 2 amps 3 to 2 amps 3 to 2 amps 3 to 2 amps
VIN 4.5 to 18 volts 4.5 to 18 volts 18 volts 4.5 to 18 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data