Texas Instruments TPS630241 High Efficiency 1.5A Single Inductor Buck-Boost Converter TPS630241YFFR

Description
High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS630241 High Efficiency 1.5A Single Inductor Buck-Boost Converter - TPS630241YFFR - Texas Instruments
Dallas, TX, United States
TPS630241 High Efficiency 1.5A Single Inductor Buck-Boost Converter
TPS630241YFFR
TPS630241 High Efficiency 1.5A Single Inductor Buck-Boost Converter TPS630241YFFR
High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85

High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS630241YFFR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS630241YFFR-ND
Voltage Regulators - DC DC Switching Regulators TPS630241YFFR-ND
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1101030-TPS630241YFFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1101030-TPS630241YFFR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1101030-TPS630241YFFR
Win Source Part Number: 1101030-TPS630241YFF R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2.12A (Switch) Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.9V Synchronous Rectifier: Yes Package / Case: 20-UFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS63024YFFR; TPS63024YFFT; TPS630250YFFT; NCP6335FFCT1G; NCP6335DFCT1G; NCP6343BFCCT1G; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPS630241YFFR, 2156-TPS630241YFFR Base Product Number: TPS630241

Win Source Part Number: 1101030-TPS630241YFFR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2.12A (Switch)
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.9V
Synchronous Rectifier: Yes
Package / Case: 20-UFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS63024YFFR; TPS63024YFFT; TPS630250YFFT; NCP6335FFCT1G; NCP6335DFCT1G; NCP6343BFCCT1G;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS630241YFFR,2156-TPS630241YFFR
Base Product Number: TPS630241

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS630241YFFR
Switching Voltage Regulators TPS630241YFFR
Switching Voltage Regulators High Efficiency 1.5A Sing InductBuckBoost

Switching Voltage Regulators High Efficiency 1.5A Sing InductBuckBoost

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS630241YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS630241YFFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS630241YFFR
IC REG BCK BST 2.9V 20DSBGA

IC REG BCK BST 2.9V 20DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS630241YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS630241YFFR
Voltage Regulators - DC DC Switching Regulators TPS630241YFFR
Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 2.12A (Switch) 20-UFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS630241YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS630241YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS630241YFFR
IC REG BCK BST 2.9V 20DSBGA

IC REG BCK BST 2.9V 20DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS630241YFFR TPS630241YFFR-ND 1101030-TPS630241YFFR TPS630241YFFR TPS630241YFFR TPS630241YFFR TPS630241YFFR
Product Name TPS630241 High Efficiency 1.5A Single Inductor Buck-Boost Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost Buck-Boost
Package Type Other; DSBGA Other; 20-UFBGA, DSBGA Other; Tape & Reel (TR) Other; 20-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Load Disconnect,Output Discharge,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.9 volts 2.9 volts 2.9 to ? volts 2.9 volts
VIN 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - 88SR112HD - 076590-88SR112HD - Win Source Electronics
Specs
Package Type Other; SIP Module-3
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
3 suppliers
DC DC Switching Controllers - 5962-8670405PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM22680MRX-ADJ/E7002609 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers