Texas Instruments Voltage Regulators - DC DC Switching Regulators TPS628690ARQYR

Description
Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-TPS628690ARQYRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS628690ARQYRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS628690ARQYRCT-ND
Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS628690ARQYRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS628690ARQYRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS628690ARQYRTR-ND
Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS628690ARQYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS628690ARQYRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS628690ARQYRDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1122679-TPS628690ARQYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1122679-TPS628690ARQYR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1122679-TPS628690ARQYR
Win Source Part Number: 1122679-TPS628690ARQ YR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.4MHz Voltage - Output (Max): 0.8375V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.2V Synchronous Rectifier: Yes Package / Case: 9-VFQFN Supplier Device Package: 9-VQFN-HR (1.5x2.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS628690ARQYRDK R,296-TPS628690ARQYR CT,296-TPS628690ARQY RTR

Win Source Part Number: 1122679-TPS628690ARQYR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 0.8375V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.2V
Synchronous Rectifier: Yes
Package / Case: 9-VFQFN
Supplier Device Package: 9-VQFN-HR (1.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS628690ARQYRDKR,296-TPS628690ARQYRCT,296-TPS628690ARQYRTR

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS628690ARQYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS628690ARQYR
Voltage Regulators - DC DC Switching Regulators TPS628690ARQYR
Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.2V 1 Output 6A 9-VFQFN

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS628690ARQYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS628690ARQYR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS628690ARQYR
5.5-V 6-A SYNCHRONOUS STEP-DOWN

5.5-V 6-A SYNCHRONOUS STEP-DOWN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS628690ARQYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS628690ARQYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS628690ARQYR
IC REG BUCK ADJ 6A 9VQFN

IC REG BUCK ADJ 6A 9VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-TPS628690ARQYRCT-ND 1122679-TPS628690ARQYR TPS628690ARQYR TPS628690ARQYR TPS628690ARQYR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 9-PowerVFQFN Other; Tape & Reel Other; 9-VFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.2000 to 0.8375 volts 0.2000 to 0.8375 volts 0.2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSR-1DKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-232-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Switching Regulators - 7513005P - RS Components, Ltd.
Specs
IOUT 1.2 amps
Efficiency 90 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM22680QMRX-ADJ/S7002842 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Life Cycle Stage Active
Output Voltage 1.28 volts
View Details
2 suppliers