Win Source Part Number: 1031352-UC1823J883B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Bulk
Standard Package: 1
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Supply Voltage - Operating: 30V
Alternative Parts (Cross-Reference): UC1825J; UC1823J; 5962-8768101EAUC1823
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-UC1823J883B,TEX
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-CDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1031352-UC1823J883B | UC1823J883B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Output Voltage Type | PWM | Fixed; PWM |
| Package Type | DIP; Other; Bulk | DIP; Other; 16-CDIP (0.300\", 7.62mm) |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Ramp, Soft Start | |
| fsw | 1000 kHz | 1000 kHz |