The TPS65288 is a power management IC with three synchronous buck converters and two USB power switches, designed for multi-rail power delivery in embedded systems. It operates from a 4.5-V to 18-V input and provides continuous output currents of 3 A for Buck1 and 2 A for Buck2 and Buck3, with peak currents up to 3.5 A and 2.5 A respectively. Switching frequency is externally set from 300 kHz to 2.2 MHz, with converters operated 180° out-of-phase to reduce input ripple. Light-load efficiency is improved via pulse skipping mode while maintaining output ripple below 2%. Two USB switches provide current limiting at 1.2 A typ, with thermal shutdown and fault reporting. All converters feature external enable, soft-start, and current limit pins for design flexibility. The device is packaged in a 40-pin 6-mm × 6-mm VQFN (RHA) and operates over a junction temperature range of -40°C to 125°C.
Triple Buck Converters with Two High Power Switch 40-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65288RHA |
| Product Name | TPS65288 Triple Buck Converters with Two High Power Switch |
| Package Type | Other; VQFN |
| Output Voltage | 0.8000 to 17 volts |
| IOUT | 3.5 amps |
| VIN | 4.5 to 18 volts |