Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 811166-TPS62822DLCR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 8-VSON-HR (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 4V
Manufacturer Package: 8-VFDFN
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN
IC REG BUCK ADJ 2A 8VSON-HR
Switching Voltage Regulators 2.4V-5.5V input, 2A step-down converter With 1% Accuracy in 1.5x2mm QFN 8-VSON-HR -40 to 125
IC REG BUCK ADJ 2A 8VSON
IC REG BUCK ADJ 2A 8VSON-HR
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50424-6-ND | 811166-TPS62822DLCR | TPS62822DLCR | TPS62822DLCR | TPS62822DLCR | TPS62822DLCR | TPS62822DLCR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62822DLCR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-PowerVFDFN | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 4 volts | 4 volts | 0.6000 to 4 volts | 0.6000 volts | 0.6000 volts |