Triple Buck Converters with Two High Power Switch 40-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1112599-TPS65288RHAT
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.2MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 17V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Switching Voltage Regulators Triple Buck Cnvtrs w/ 2 High Pwr Switch
IC REG BCK ADJ 3A/2A TRPL 40VQFN
IC REG BCK ADJ 3A/2A TRPL 40VQFN
IC REG BCK ADJ 3A/2A TRPL 40VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65288RHAT | 1112599-TPS65288RHAT | 296-TPS65288RHATTR-ND | TPS65288RHAT | TPS65288RHAT | TPS65288RHAT | TPS65288RHAT | TPS65288RHAT |
| Product Name | TPS65288 Triple Buck Converters with Two High Power Switch | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65288RHAT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||||
| Output Voltage | 0.8000 to 17 volts | 0.8000 volts | 0.8000 to 17 volts | 0.8000 to 17 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 3.5 amps | 3 to 2 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | |
| VIN | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 volts | |||
| fsw | 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 to 2200 kHz | 300 kHz | 300 to 2200 kHz |