The TPS63011 is a highly efficient, single inductor buck-boost converter designed for battery-powered applications, delivering up to 1200 mA output current in step-down mode at 3.3 V with an input voltage range of 3.6 V to 5.5 V, and up to 800 mA in boost mode with input voltages above 2.4 V. It features automatic transition between buck and boost modes, a quiescent current below 50 μA, and operates with a fixed switching frequency or in power save mode. The device has a fixed 3.3 V output voltage option, a 20-pin DSBGA package measuring 2.126 mm × 1.922 mm, and is rated for operation from -40 °C to 125 °C. Load disconnect during shutdown, overvoltage protection, and overtemperature protection are integrated. It supports synchronization and features a maximum switch current of 2200 mA.
High Efficient Single Inductor Buck-Boost Converter with 2-A Switches 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034422-TPS63011YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V, 3.3V
Minimum Input Voltage: 2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Programmable 2.8V, 3.3V 1 Output 2A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Programmable 2.8V, 3.3V 1 Output 2A (Switch) 20-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Programmable 2.8V, 3.3V 1 Output 2A (Switch) 20-UFBGA, DSBGA
IC REG BUCK BST PROG 2A 20DSBGA
IC REG BCK BST PROG 2A 20DSBGA
IC REG BCK BST PROG 2A 20DSBGA
IC REG BCK BST PROG 2A 20DSBGA
Buck-Boost Switching Regulator IC Positive Programmable 2.8V, 3.3V 1 Output 2A (Switch) 20-UFBGA, DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63011YFFR | 034422-TPS63011YFFR | 296-23572-2-ND | 815-TPS63011YFFR | TPS63011YFFR | TPS63011YFFR | TPS63011YFFR | TPS63011YFFR |
| Product Name | TPS63011 High Efficient Single Inductor Buck-Boost Converter with 2-A Switches | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63011YFFR | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK BST PROG 2A 20DSBGA | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; DSBGA | Other; 20-DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | ||
| Special Features | Enable,Dynamic Voltage Scaling,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2.8 to 3.3 volts | 2.8 to 3.3 volts | 2.8 to 3.3 volts | 3.3 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | |
| VIN | 2 to 5.5 volts | 5.5 volts | 2 to 5.5 volts | 5.5 volts | 2 to 5.5 volts |