4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 32-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 3.5A 32-TSSOP (0.240"", 6.10mm Width) Exposed Pad"
Win Source Part Number: 1101041-TPS65273VDAP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 3.5A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Voltage - Output (Max): 1.95V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.68V
Synchronous Rectifier: Yes
Package / Case: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS563900DAPR; TPS65279VDAPR; TPS65276VDAPR; NCP3121MNTXG; NCP3120MNTXG; NCP3122MNTXG;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40887-6,296-4088
Base Product Number: TPS65273
IC REG BCK PROG 3.5A DL 32HTSSOP
IC REG BCK PROG 3.5A DL 32HTSSOP
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 3.5A 32-PowerTSSOP (0.240", 6.10mm Width)
Switching Voltage Regulators 4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 32-HTSSOP -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65273VDAPR | 296-40887-2-ND | 1101041-TPS65273VDAPR | TPS65273VDAPR | TPS65273VDAPR | TPS65273VDAPR | TPS65273VDAPR |
| Product Name | TPS65273V 4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,VQFN | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; Other; Tape & Reel | SSOP | SSOP; Other; 32-PowerTSSOP (0.240\", 6.10mm Width) | ||
| Output Voltage | 0.6000 to 15 volts | 0.6800 to 1.95 volts | 0.6800 volts | 0.6800 to 1.95 volts | |||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | ||
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts |