4.5 V to 18 V Input Voltage, 3.5A/2.5A, Synchronous Dual Buck Converter w/ Power Distribution Switch 24-VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A, 2.5A 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1273042-TPS65283RGER
Operating Temperature Range: -40°C ~ 125°C (TJ)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A, 2.5A
Family Name: TPS65283
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Output Voltage MAX: 9V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): TPS65283RGET;
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 4.5-18Vin Vltg,Sync Dual Buck Converter
BUCK ADJ 3.5A/2.5A 24VQFN
BUCK ADJ 3.5A/2.5A 24VQFN
BUCK ADJ 3.5A/2.5A 24VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A, 2.5A 24-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65283RGER | TPS65283RGER-ND | 1273042-TPS65283RGER | TPS65283RGER | TPS65283RGER | TPS65283RGER | TPS65283RGER | TPS65283RGER |
| Product Name | TPS65283 4.5 V to 18 V Input Voltage, 3.5A/2.5A, Synchronous Dual Buck Converter w/ Power Distribution Switch | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65283RGER | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||||
| IOUT | 3.5 amps | 2.5 to 3.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | |
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 volts | 18 volts | 4.5 to 18 volts | |||
| fsw | 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | |
| Duty Cycle | 100 |