Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65581PWPR TPS65581PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811910-TPS65581PWPR Packaging: Reel Mounting Style: SMD Current - Output: 1.5A, 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 3 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.764V Synchronous Rectifier: Yes Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 18V Maximum Output Voltage: 7V Manufacturer Package: 20-PowerTSSOP Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811910-TPS65581PWPR Packaging: Reel Mounting Style: SMD Current - Output: 1.5A, 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 3 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.764V Synchronous Rectifier: Yes Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 18V Maximum Output Voltage: 7V Manufacturer Package: 20-PowerTSSOP Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65581PWPR - 811910-TPS65581PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65581PWPR
811910-TPS65581PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65581PWPR 811910-TPS65581PWPR
Manufacturer: Texas Instruments Win Source Part Number: 811910-TPS65581PWPR Packaging: Reel Mounting Style: SMD Current - Output: 1.5A, 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 3 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.764V Synchronous Rectifier: Yes Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 18V Maximum Output Voltage: 7V Manufacturer Package: 20-PowerTSSOP Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 811910-TPS65581PWPR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A, 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 3
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.764V
Synchronous Rectifier: Yes
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 7V
Manufacturer Package: 20-PowerTSSOP
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-40904-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40904-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40904-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.764V 3 Output 1.5A, 2.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.764V 3 Output 1.5A, 2.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS65581PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65581PWPR
Voltage Regulators - DC DC Switching Regulators TPS65581PWPR
Buck Switching Regulator IC Positive Adjustable 0.764V 3 Output 1.5A, 2.5A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.764V 3 Output 1.5A, 2.5A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS65581PWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS65581PWPR
Voltage Regulators - DC DC Switching Regulators TPS65581PWPR
IC REG BUCK ADJ TRPL 20HTSSOP

IC REG BUCK ADJ TRPL 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65581PWPR
Switching Voltage Regulators TPS65581PWPR
Switching Voltage Regulators 4.5-18V Inpt Triple Sync SD Cnvtr

Switching Voltage Regulators 4.5-18V Inpt Triple Sync SD Cnvtr

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65581PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65581PWPR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65581PWPR
IC REG BUCK ADJ TRPL 20HTSSOP

IC REG BUCK ADJ TRPL 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65581PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65581PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65581PWPR
IC REG BUCK ADJ TRPL 20HTSSOP

IC REG BUCK ADJ TRPL 20HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 811910-TPS65581PWPR 296-40904-2-ND TPS65581PWPR TPS65581PWPR TPS65581PWPR TPS65581PWPR TPS65581PWPR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65581PWPR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SSOP; Other; 20-PowerTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) Other; 20-PowerTSSOP (0.173", 4.40mm Width) SSOP
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 7 volts 0.7640 to 7 volts 0.7640 to 7 volts 0.7640 volts 0.7640 volts
Unlock Full Specs
to access all available technical data