High Efficiency Single Inductor Buck-Boost Converter with 4A Switch 14-VSON -40 to 85
Texas Instruments,TPS63020
Inductor Buck-Boost Converter 4A VSON14
Manufacturer: Texas Instruments
Win Source Part Number: 034425-TPS63020DSJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VSON (4x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): TPS63020DSJR; TPS63020DSJ_;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
IC REG BCK BST ADJ 3.5A 14VSON
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
IC REG BCK BST ADJ 3.5A 14VSON
IC REG BUCK-BST ADJ 3.5A 14VSON
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63020DSJT | 8123808P | 9212873 | 034425-TPS63020DSJT | 296-27230-1-ND | TPS63020DSJT | TPS63020DSJT | TPS63020DSJT | TPS63020DSJT |
| Product Name | TPS63020 High Efficiency Single Inductor Buck-Boost Converter with 4A Switch | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63020DSJT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | Buck; Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; VSON | Other; VSON | Other; Vson | Other; 14-VSON (4x3) | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 volts | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | |||
| VIN | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |