360nA Iq Step-Down Converter w/Integrated load Switch & 4-pin Voltage Select 12-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798086-TPS62742DSST
Series: DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Converter, Bluetooth (BLT)
Mounting: SMD
Voltage - Output: 1.8 V ~ 3.3 V
Voltage - Input: 2.2 V ~ 5.5 V
Number of Outputs: 1
Family Name: TPS62742
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WSON (3x2)
Alternative Parts (Cross-Reference): SKY87201-11-370LF; AAT6101ITM-0.6-T1; SKY87250-11; AAT1146IJS-0.6-T1;
Introduction Date: November 08, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG CONV BLUETTH 1OUT 12WSON
IC REG CONV BLUETTH 1OUT 12WSON
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS62742DSST | 798086-TPS62742DSST | TPS62742DSST | TPS62742DSST |
| Product Name | TPS62742 360nA Iq Step-Down Converter w/Integrated load Switch & 4-pin Voltage Select | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62742DSST | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; WSON | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad |
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 1.8 to 3.3 volts |