Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62810QWRWYRQ1 TPS62810QWRWYRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900885-TPS62810QWRWY RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN Package: 9-VFQFN Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TPS62810 Categories: Integrated Circuits (ICs) Case / Package: 9-VQFN-HR (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53622-2, 296-53622-1, 296-53622-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900885-TPS62810QWRWY RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN Package: 9-VFQFN Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TPS62810 Categories: Integrated Circuits (ICs) Case / Package: 9-VQFN-HR (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53622-2, 296-53622-1, 296-53622-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62810QWRWYRQ1 - 900885-TPS62810QWRWYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62810QWRWYRQ1
900885-TPS62810QWRWYRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62810QWRWYRQ1 900885-TPS62810QWRWYRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900885-TPS62810QWRWY RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN Package: 9-VFQFN Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TPS62810 Categories: Integrated Circuits (ICs) Case / Package: 9-VQFN-HR (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53622-2, 296-53622-1, 296-53622-6

Manufacturer: Texas Instruments
Win Source Part Number: 900885-TPS62810QWRWYRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN
Package: 9-VFQFN
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: TPS62810
Categories: Integrated Circuits (ICs)
Case / Package: 9-VQFN-HR (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53622-2, 296-53622-1, 296-53622-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-53622-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53622-1-ND
Voltage Regulators - DC DC Switching Regulators 296-53622-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-53622-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53622-2-ND
Voltage Regulators - DC DC Switching Regulators 296-53622-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-53622-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-53622-6-ND
Voltage Regulators - DC DC Switching Regulators 296-53622-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62810QWRWYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62810QWRWYRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62810QWRWYRQ1
IC REG BUCK ADJ 4A 9VQFN

IC REG BUCK ADJ 4A 9VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62810QWRWYRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62810QWRWYRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62810QWRWYRQ1
IC REG BUCK 6V 4A 2MM X 3MM QFN

IC REG BUCK 6V 4A 2MM X 3MM QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62810QWRWYRQ1
Switching Voltage Regulators TPS62810QWRWYRQ1
Switching Voltage Regulators Automotive 2.75-V to 6-V, 4-A step-down converter in a 2mm x 3mm wettable-flanks QFN package 9-VQFN-HR -40 to 125

Switching Voltage Regulators Automotive 2.75-V to 6-V, 4-A step-down converter in a 2mm x 3mm wettable-flanks QFN package 9-VQFN-HR -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62810QWRWYRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62810QWRWYRQ1
Voltage Regulators - DC DC Switching Regulators TPS62810QWRWYRQ1
IC REG BUCK 6V 4A 2MM X 3MM QFN

IC REG BUCK 6V 4A 2MM X 3MM QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62810QWRWYRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62810QWRWYRQ1
Voltage Regulators - DC DC Switching Regulators TPS62810QWRWYRQ1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 900885-TPS62810QWRWYRQ1 296-53622-1-ND TPS62810QWRWYRQ1 TPS62810QWRWYRQ1 TPS62810QWRWYRQ1 TPS62810QWRWYRQ1 TPS62810QWRWYRQ1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62810QWRWYRQ1 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; 9-VQFN-HR (3x2) Other; 9-VFQFN Other; 9-VFQFN Other; 9-VFQFN
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 volts 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
Power Management IC - 748-ICE3RBR0665JGXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Duty Cycle 75
View Details
2 suppliers