Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 750mA 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 750mA 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 750mA 8-VFDFN
ULTRA LOW IQ BUCK CONVERTER
ULTRA LOW IQ BUCK CONVERTER
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 750mA 8-VFDFN
IC REG BUCK ADJ 750MA 8VSON
Switching Voltage Regulators 60-nA IQ, 1.8-V to 6.5-VIN, high-efficiency 750-mA step-down converter 8-VSON-HR -40 to 125
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62841DLCRDKR-ND | TPS62841DLCR | TPS62841DLCR | TPS62841DLCR | TPS62841DLCR | TPS62841DLCR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 1.55 volts | 0.8000 volts | 0.8000 to 1.55 volts | 0.8000 volts |