Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 42-BQFN Module
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 42-BQFN Module
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 42-BQFN Module
Manufacturer: Texas Instruments
Win Source Part Number: 034897-TPS84A20RVQT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: TPS84A20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-BQFN (10x10)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.95V
Alternative Parts (Cross-Reference): LTM4603EV1; ISL8201MIRZ-T; LTM4603EV-1#TRPBF;
Introduction Date: May 17, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 42-BQFN Module
IC REG BUCK ADJ 10A 42B3QFN
IC REG BUCK ADJ 10A 42BQFN
IC REG BUCK ADJ 10A 42BQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-35993-6-ND | 034897-TPS84A20RVQT | TPS84A20RVQT | TPS84A20RVQT | TPS84A20RVQT | TPS84A20RVQT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS84A20RVQT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 42-BQFN Module | Other; 42-BQFN (10x10) | Other; 42-BQFN Module | Other; 42-BQFN Module | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |