4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 36-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 937303-TPS65279RHHR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65279
Categories: Integrated Circuits (ICs)
Case / Package: 36-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS65279RHHR-ND, -296-40891-1-ND, 296-40891-6, 296-40891-2, 296-40891-1
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
IC REG BUCK ADJ 5A DL 36VQFN
IC REG BUCK ADJ 5A DL 36VQFN
Switching Voltage Regulators Dual Sync Buck Cnvtr
IC REG BUCK ADJ 5A DL 36VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 5A 36-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65279RHHR | 937303-TPS65279RHHR | 296-40891-2-ND | TPS65279RHHR | TPS65279RHHR | TPS65279RHHR | TPS65279RHHR | TPS65279RHHR |
| Product Name | TPS65279 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65279RHHR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; HTSSOP,VQFN | Other; 36-VQFN (6x6) | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | |||
| Output Voltage | 0.6000 to 15 volts | 0.6000 to 15 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 15 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts |