IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-583
IC REG BUCK ADJ 3A SOT583
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62933ODRLRDKR-ND | TPS62933ODRLR | TPS62933ODRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOT-583 | Other; SOT-583 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 22 volts | 0.8000 to 22 volts | 0.8000 volts |