Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 600mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 600mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 600mA 6-XFBGA, DSBGA
IC REG BUCK ADJ/FIX 600MA 6DSBGA
Switching Voltage Regulators 1.8V-5.5V input, 600-mA, ultra-low IQ step-down converter 6-DSBGA -40 to 125
IC REG BCK ADJ/0.8V 600MA 6DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 600mA 6-XFBGA, DSBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-53416-2-ND | TPS62807YKAT | TPS62807YKAT | TPS62807YKAT | TPS62807YKAT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 1.55 volts | 0.8000 volts | 0.8000 to 1.55 volts |