2.25MHz, Step-Down Converter w/ Programmble Input Current Limits for USB powered Applications 10-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 848763-TPS62751DSKR
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: TPS62751
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Regulator, Voltage-mode, 1.3A, 2500kHz Switching Freq-Max, PDSO10
IC REG CONV USB 1OUT 10SON
IC REG CONV USB 1OUT 10SON
| Texas Instruments | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS62751DSKR | 848763-TPS62751DSKR | TPS62751DSKR | TPS62751DSKR | TPS62751DSKR |
| Product Name | TPS62751 2.25MHz, Step-Down Converter w/ Programmble Input Current Limits for USB powered Applications | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62751DSKR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; SON | Other; Reel - TR | Other; WSON10 | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Output Discharge,Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 5.1 volts |