Win Source Part Number: 1249764-TPS62823DLCT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Voltage - Output (Max): 4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 8-VFDFN
Supplier Device Package: 8-VSON-HR (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50225-6,296-5022
Base Product Number: TPS62823
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN
IC REG BUCK ADJ 3A 8VSON-HR
IC REG BUCK ADJ 3A 8VSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN
IC REG BUCK ADJ 3A 8VSON-HR
Switching Voltage Regulators 2.4V-5.5V input, 3A step-down converter with 1% accuracy in 1.5x2mm QFN 8-VSON-HR -40 to 125
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249764-TPS62823DLCT | 296-50225-2-ND | TPS62823DLCT | TPS62823DLCT | TPS62823DLCT | TPS62823DLCT | TPS62823DLCT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel | Other; 8-PowerVFDFN | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |