Win Source Part Number: 984854-TPS81256SIPT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 9-SMD Module
Supplier Device Package: 9-uSIP (2.6x2.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH info available upon request
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS81256SIPT,TE
Base Product Number: TPS81256
IC REG BOOST 5V 9USIP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-SMD Module
IC REG BOOST 5V 9USIP
IC REG BOOST 5V 9USIP
IC REG BOOST 5V 9USIP
IC REG BOOST 5V 9USIP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-SMD Module
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 984854-TPS81256SIPT | 296-TPS81256SIPTCT-ND | TPS81256SIPT | TPS81256SIPT | TPS81256SIPT | TPS81256SIPT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 9-SMD Module | Other; 9-SMD Module | Other; 9-SMD Module | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz |