Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS62840YBGR

Description
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-TPS62840YBGRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62840YBGRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62840YBGRTR-ND
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62840YBGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62840YBGRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62840YBGRDKR-ND
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62840YBGRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62840YBGRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62840YBGRCT-ND
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62840YBGR - 900888-TPS62840YBGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62840YBGR
900888-TPS62840YBGR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62840YBGR 900888-TPS62840YBGR
Manufacturer: Texas Instruments Win Source Part Number: 900888-TPS62840YBGR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS62840 Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA (0.97x1.47) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS62840YBGRTR, 296-TPS62840YBGRCT, 296-TPS62840YBGRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 900888-TPS62840YBGR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA
Package: 6-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62840
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA (0.97x1.47)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62840YBGRTR, 296-TPS62840YBGRCT, 296-TPS62840YBGRDKR

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62840YBGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62840YBGR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62840YBGR
ULTRA LOW IQ BUCK CONVERTER

ULTRA LOW IQ BUCK CONVERTER

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62840YBGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62840YBGR
Voltage Regulators - DC DC Switching Regulators TPS62840YBGR
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 750mA 6-XFBGA, DSBGA

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62840YBGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62840YBGR
Voltage Regulators - DC DC Switching Regulators TPS62840YBGR
ULTRA LOW IQ BUCK CONVERTER

ULTRA LOW IQ BUCK CONVERTER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62840YBGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62840YBGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62840YBGR
IC REG BUCK ADJ 750MA 6DSBGA

IC REG BUCK ADJ 750MA 6DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62840YBGR
Switching Voltage Regulators TPS62840YBGR
Switching Voltage Regulators 60-nA IQ, 1.8-V to 6.5-VIN, high-efficiency 750-mA step-down converter 6-DSBGA -40 to 125

Switching Voltage Regulators 60-nA IQ, 1.8-V to 6.5-VIN, high-efficiency 750-mA step-down converter 6-DSBGA -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-TPS62840YBGRTR-ND 900888-TPS62840YBGR TPS62840YBGR TPS62840YBGR TPS62840YBGR TPS62840YBGR TPS62840YBGR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62840YBGR PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 6-XFBGA, DSBGA Other; 6-DSBGA (0.97x1.47) Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA
Special Features Synchronous Rectification
Output Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers