Texas Instruments Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.2A High Efficiency Step Down Converter in 2x2mm SON Package 8-WSON -40 to 85 | |
| 1.5A Buck Converter in SOT23 Package 5-SOT-23 -40 to 85 | |
| 1.5A Buck Converter with Power Good, in SOT23 Package 5-SOT-23 -40 to 85 | |
| 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125 | |
| 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85 | |
| 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 32-VQFN -40 to 85 | |
| 2A High Efficient Step Down Converter in 2x2mm SON Package, TLV62084 8-WSON -40 to 85 | |
| 3A High Efficiency Step Down Converter in 3x3mm QFN Package 16-QFN -40 to 85 | |
| 3MHz 2A Step Down Converter in 2x2 SON Package 8-WSON -40 to 85 | |
| 3V to 20V Wide Input Synchronous Buck Controller for High Power Density, 600kHz, 591mV 1% Reference 10-VSON | |
| 3V to 20V Wide Input Synchronous Buck Controller for High Power Density, High Efficiency, 300kHz 10-VSON -40 to 125 | |
| 4 Channel Multiphase Buck DC/DC Controller 24-TSSOP -40 to 85 | |
| 4 Channel Multiphase Buck DC/DC Controller 28-VQFN -40 to 85 | |
| 4 Channel Multiphase Buck DC/DC Controller 28-VQFN | |
| 4 Channel Multiphase Buck DC/DC Controller with Tri-state 24-TSSOP -40 to 85 | |
| 4 Channel Multiphase Buck DC/DC Controller with Tri-state 28-VQFN -40 to 85 | |
| 4 Channel Multiphase Buck DC/DC Controller with Tri-state 28-VQFN | |
| 4-17V 1A Step-Down Converter with DCS-Control? 16-QFN -40 to 85 | |
| 4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85 | |
| 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85 | |
| 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85 | |
| 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -40 to 125 | |
| 4.5V To 14V Input Synchronous Buck Controller With 4-Bit Vid Interface And Power Good 16-VQFN -40 to 85 | |
| 4.5V to 18V Input, Low Pin Count Synchronous Buck Controller with Power Good 10-VSON -40 to 85 | |
| 4.5V to 18V Input, Low Pin Count, Synchronous Buck Controller with Power Good 10-VSON -40 to 85 | |
| 4.5V to 20V Buck Controller with Synchronization and Power Good 16-TSSOP -40 to 85 | |
| 4.5V to 20V Buck Controller with Synchronization and Power Good 16-VQFN -40 to 85 | |
| 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-PDIP -40 to 85 | |
| 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-PDIP 0 to 70 | |
| 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SO 0 to 70 | |
| 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC -40 to 85 | |
| 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC 0 to 70 | |
| 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-TSSOP 0 to 70 | |
| Automotive Catalog 3MHz 2A Step Down Converter in 2x2 SON Package 8-WSON -40 to 105 | |
| Automotive Catalog 3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 105 | |
| Automotive Catalog 4 Channel Multiphase Buck DC/DC Controller 24-TSSOP -40 to 125 | |
| Automotive Catalog 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -40 to 125 | |
| Automotive Catalog Buck/Boost Switch-Mode Regulator 20-HTSSOP -40 to 125 | |
| Automotive Catalog Pulse-Width-Modulati on Control Circuits 8-SOIC -40 to 125 | |
| Automotive Catalog Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125 | |
| Automotive Catalog Wide-Input Synchronous Buck Controller 16-HTSSOP -40 to 125 | |
| Automotive Catalog Wide-Input-Range Non-Synchronous Voltage-Mode Controller 8-SOIC -40 to 125 | |
| Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source only 16-HTSSOP -40 to 85 | |
| Enhanced Low Input (2.25V-5.5V) up to 1MHz Frequency, Sync. Buck Controller, source/sink 16-HTSSOP -40 to 85 | |
| Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125 | |
| Enhanced Product Synchronous Buck Controller 16-HTSSOP -55 to 125 | |
| Enhanced Product Wide Input Synchronous Buck Controller 16-HTSSOP -55 to 125 | |
| Enhanced Product Wide-Input-Range Non-Synchronous Voltage-Mode Controller 8-SOIC -55 to 125 | |
| High Efficiency, Mid-Range Input, Synchronous Buck Controller with Voltage Feed Forward 16-HTSSOP -40 to 85 | |
| High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 0-XCEPT -55 to 210 | |
| High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 8-CFP -55 to 210 | |
| High Temperature Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -55 to 175 | |
| High Temperature Wide Input Range Current Mode Boost Controller 0-XCEPT -55 to 210 | |
| High Temperature Wide Input Range Current Mode Boost Controller 10-CFP -55 to 210 | |
| Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only 10-MSOP-PowerPAD -40 to 85 | |
| Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source/ Sink, Prebias Operati 10-MSOP-PowerPAD -40 to 85 | |
| Low Input (2.25V-5.5V) 600 kHz Frequency, Synchronous Buck Controller, Source Only 10-MSOP-PowerPAD -40 to 85 | |
| Low Input (2.25V-5.5V) 600 kHz Frequency, Synchronous Buck Controller, Source/ Sink 10-MSOP-PowerPAD -40 to 85 | |
| Low Input (2.25V-5.5V) 600 kHz Frequency, Synchronous Buck Controller, Source/ Sink, Prebias Operati 10-MSOP-PowerPAD -40 to 85 | |
| Low Input Voltage Mode Synchronous Buck Controller 10-MSOP-PowerPAD -40 to 85 | |
| Low Input Voltage Step-UP Converter in 6 pin TSOT-23 package 6-SOT-23 -40 to 85 | |
| Low Input, High-Efficiency Synchronous Buck Controller, TPS40007-DIE 0- 25 Only | |
| Low Pin Count Synchronous Buck DC/DC Controller 10-VSON -40 to 85 | |
| Low Pin Count, Low Vin Synchronous Buck DC/DC Controller 8-SON -40 to 85 | |
| Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85 | |
| Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85 | |
| Mid Range Input Synchronous Buck Controller with Advanced Sequencing and Output Margining 24-VQFN -40 to 85 | |
| Midrange Input Synchronous Buck Controller With Voltage Feed-Forward 20-VQFN -40 to 85 | |
| Programmable Feedback Divider 14-TSSOP -40 to 85 | |
| PWM Controller with Wide Input Range 20-LCCC -55 to 125 | |
| PWM Controller with Wide Input Range 8-CDIP -55 to 125 | |
| PWM Controller with Wide Input Range 8-PDIP -25 to 85 | |
| PWM Controller with Wide Input Range 8-PDIP -40 to 85 | |
| PWM Controller with Wide Input Range 8-PDIP | |
| PWM Controller with Wide Input Range 8-SO -25 to 85 | |
| PWM Controller with Wide Input Range 8-SO | |
| PWM Controller with Wide Input Range 8-SOIC -25 to 85 | |
| PWM Controller with Wide Input Range 8-SOIC -40 to 125 | |
| PWM Controller with Wide Input Range 8-SOIC -40 to 85 | |
| PWM Controller with Wide Input Range 8-SOIC | |
| PWM Controller with Wide Input Voltage Range 20-LCCC -55 to 125 | |
| PWM Controller with Wide Input Voltage Range 8-CDIP -55 to 125 | |
| PWM Controller with Wide Input Voltage Range 8-PDIP -40 to 85 | |
| PWM Controller with Wide Input Voltage Range 8-SOIC -20 to 85 | |
| PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 125 | |
| PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85 | |
| PWM Controller with Wide Input Voltage Range 8-SOIC | |
| Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85 | |
| Single Phase Stackable Controller 24-VQFN -40 to 85 | |
| Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller 36-VQFN -40 to 85 | |
| Switch Mode Synchronous Buck Controller 8-SOIC 0 to 70 | |
| Two Channel Multiphase Controller with 600mV, .8% Reference 32-VQFN -40 to 85 | |
| Two-Phase Synchronous Buck Controller w/Integrated Mosfet Drivers 32-VQFN -40 to 85 | |
| Voltage Tracking Termination Regulator 8-SOIC -20 to 85 | |
| Voltage Tracking Termination Regulator 8-SOIC -40 to 85 | |
| Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85 | |
| Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85 | |
| Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85 | |
| Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85 | |
| Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias 16-HTSSOP -40 to 85 | |
| Wide Input (8V-40V) up to 1MHz Frequency, Synchronous Buck Controller, with DDR tracking 16-HTSSOP -40 to 85 | |
| Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -40 to 85 | |
| Wide Input Non-Synchronous Buck DC/DC Controller 8-SON -40 to 85 | |
| Wide Input Range Current Mode Boost Controller 10-MSOP-PowerPAD -40 to 125 | |
| Wide Input Range Current Mode Boost Controller 10-VSON -40 to 125 | |
| Wide Input Range Synchronous Buck Controller for Sequencing 24-VQFN -40 to 85 | |
| Wide Input Synchronous Buck Controller with Voltage Feed Forward 20-VQFN -40 to 85 | |
| Wide Input Voltage Synchronous Buck Controller 16-HTSSOP -40 to 85 | |
| Wide-Range Power-Supply Controller 8-PDIP -20 to 85 | |
| Wide-Range Power-Supply Controller 8-SO -20 to 85 |
| << Prev | Next >> |