"Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-DIP (0.300"", 7.62mm)"
IC REG BOOST 12.12V 150MA 8DIP
IC REG BOOST 12.12V 150MA 8DIP
Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-DIP (0.300", 7.62mm)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6734IPG4-ND | TPS6734IPG4 | TPS6734IPG4 | TPS6734IPG4 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 12.12 volts | 12.12 volts | 12.12 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |