Texas Instruments TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN TPS63001DRCRG4

Description
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet
Description
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN - TPS63001DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN
TPS63001DRCRG4
TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN TPS63001DRCRG4
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85

96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCRG4 - 1272943-TPS63001DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCRG4
1272943-TPS63001DRCRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCRG4 1272943-TPS63001DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272943-TPS63001DRCR G4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Synchronous Rectifier: Yes Output Current: 1.6A (Switch) Categories: Integrated Circuits Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: TPS63001 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.3V Switching Frequency: 1.25MHz ~ 1.5MHz Voltage - Input (Minimum): 1.8V Voltage - Input (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272943-TPS63001DRCRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Synchronous Rectifier: Yes
Output Current: 1.6A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: TPS63001
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 1.25MHz ~ 1.5MHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 5.5V

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS63001DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS63001DRCRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS63001DRCRG4-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS63001DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS63001DRCRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS63001DRCRG4
IC REG BCK BST 3.3V 1.6A 10VSON

IC REG BCK BST 3.3V 1.6A 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS63001DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS63001DRCRG4
Voltage Regulators - DC DC Switching Regulators TPS63001DRCRG4
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS63001DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS63001DRCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS63001DRCRG4
IC REG BUCK-BST 3.3V 1.6A 10VSON

IC REG BUCK-BST 3.3V 1.6A 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS63001DRCRG4 1272943-TPS63001DRCRG4 TPS63001DRCRG4-ND TPS63001DRCRG4 TPS63001DRCRG4 TPS63001DRCRG4
Product Name TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCRG4 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost Buck-Boost
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Enable,Dynamic Voltage Scaling,Frequency Synchronization,Light Load Efficiency,Load Disconnect Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
VIN 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data