IC REG BUCK ADJ 6A 16VQFN
IC REG BUCK PROG 0.4V 6A 16VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62870Y2QWRXSRQ1TR-ND | TPS62870Y2QWRXSRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 16-TFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.4000 to 3.35 volts | 0.4000 volts |