The TPS63002 is a high-efficiency buck-boost converter designed for battery-powered applications, providing fixed 5.5 V output with input voltage ranging from 1.8 V to 5.5 V. It delivers up to 1200 mA in step-down mode and up to 800 mA in boost mode, with efficiency up to 96%. The device operates with a quiescent current below 50 µA and includes power-save mode for low-power applications. It is packaged in a 10-pin VSON (QFN) measuring 3 mm × 3 mm, with an exposed thermal pad connected to PGND. The operational temperature range is -40°C to 125°C.
96% Buck-Boost Converter with 1.7A Current Switches, 5V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034419-TPS63002DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 1.25MHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
IC REG BUCK-BOOST 5V 1.6A 10VSON
IC REG BCK BST 5V 1.6A 10VSON
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63002DRCT | 034419-TPS63002DRCT | 296-27032-6-ND | TPS63002DRCT | TPS63002DRCT | TPS63002DRCT |
| Product Name | TPS63002 96% Buck-Boost Converter with 1.7A Current Switches, 5V fixed Output voltage in 3x3 QFN | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63002DRCT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | |||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Dynamic Voltage Scaling,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |
| VIN | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |